EN
  • EN
  • DE

SKY7215M-31

Part No SKY7215M-31
Manufacturer Skyworks Solutions Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1642+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 716239-SKY7215M-31
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY7215M-31 CAD Model

Description

The SKY7215M-31 is a highly integrated front-end module (FEM) designed for WLAN (Wireless Local Area Network) applications, manufactured by Skyworks Solutions Inc. This module typically integrates a power amplifier (PA), low noise amplifier (LNA), transmit/receive switch, and filtering, streamlining the design and reducing the footprint in wireless devices.

Applications

  • Wireless routers
  • Access points
  • Wireless network cards
  • Mobile devices with WLAN connectivity
  • IoT devices with WLAN connectivity

Features

  • Integrated PA, LNA, and T/R switch
  • 2.4 GHz WLAN operation
  • Single-ended RF interface
  • Small form factor
  • Integrated filtering for harmonic suppression

Benefits

  • Simplified Design: Integration of multiple components reduces the complexity of WLAN system design.
  • Compact Size: Small form factor enables use in space-constrained applications.
  • Improved Performance: Optimized design for WLAN applications enhances performance and range.
  • Reduced Bill of Materials (BOM): Fewer discrete components lowers overall system cost.
  • Enhanced Reliability: Integrated solution offers improved reliability compared to discrete implementations.

Technical Specifications

  • Frequency Range: 2.4 GHz
  • Supply Voltage: 3.3V
  • Output Power: +18 dBm
  • Gain: 30 dB
  • Operating Temperature: -40°C to +85°C
  • Package: QFN

The SKY7215M-31 front-end module offers a single-ended RF interface for easy integration with WLAN transceivers. Its integrated filtering helps to suppress unwanted harmonics and spurious emissions, ensuring compliance with regulatory requirements. The module is designed to operate in the 2.4 GHz band and delivers a typical output power of +18 dBm. It is an ideal solution for wireless devices requiring compact size, high performance, and ease of integration.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess