EN
  • EN
  • DE

SKY65536-11

Part No SKY65536-11
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093390-SKY65536-11
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY65536-11 CAD Model

Description

The SKY65536-11 from Skyworks Solutions is a highly efficient Low Noise Amplifier (LNA) designed for GPS, GLONASS, BeiDou, and Galileo receiver applications. This LNA is optimized for excellent noise figure and high gain, enhancing the sensitivity and performance of satellite navigation systems. It is designed to operate with a single positive supply voltage and offers a small form factor suitable for compact devices.

Applications:

  • GPS Receivers
  • GLONASS Receivers
  • BeiDou Receivers
  • Galileo Receivers
  • Asset Tracking Devices
  • Navigation Systems
  • Automotive Navigation

Features:

  • Low Noise Figure
  • High Gain
  • Single Supply Voltage Operation
  • Small Form Factor
  • High Input IP3
  • Integrated Matching Network

Benefits:

  • Improved Sensitivity in Satellite Navigation Systems
  • Enhanced Positioning Accuracy
  • Extended Battery Life
  • Reduced Board Space
  • Simplified Design and Manufacturing
  • Excellent Signal to Noise Ratio

Additional Details:

The SKY65536-11 LNA is designed to amplify weak signals received from GPS, GLONASS, BeiDou, and Galileo satellites. The low noise figure ensures that the LNA adds minimal noise to the received signal, preserving the integrity of the data. The high gain amplifies the signal to a level suitable for processing by the receiver. The single supply voltage operation simplifies the power supply requirements and reduces the overall system cost. The small form factor allows for integration into compact devices, such as smartphones and wearable devices. The high input IP3 ensures that the LNA can handle strong signals without distortion. The integrated matching network simplifies the design process by eliminating the need for external matching components. This LNA is ideal for applications where high sensitivity and low power consumption are critical. It can significantly improve the performance of satellite navigation systems, enabling more accurate and reliable positioning. It's designed for optimal performance in challenging signal environments.

You May Also Be Interested in

Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Shikues
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0557 $60.8355
35+ $3.3278 $116.4730
54+ $3.2238 $174.0852
75+ $3.1198 $233.9850
96+ $3.0159 $289.5264
129+ $2.7039 $348.8031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess