EN
  • EN
  • DE

SKY65513-11

Part No SKY65513-11
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description 2.4 ghz Switch LNA w/ Bypass
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972889-SKY65513-11
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY65513-11 CAD Model

Description

The SKY65513-11 from Skyworks Solutions Inc. is a high-performance, highly integrated front-end module (FEM) designed for GPS, GLONASS, and BeiDou applications. It integrates a low-noise amplifier (LNA) with a pre-filter to improve receiver sensitivity and reduce out-of-band interference. This FEM is ideal for applications requiring high accuracy and reliable positioning data.

Applications:

  • GPS Navigation Devices: Portable navigation systems, automotive navigation, and marine navigation.
  • Mobile Phones: GPS functionality in smartphones and tablets.
  • Asset Tracking: Tracking of vehicles, containers, and valuable equipment.
  • Wearable Devices: Fitness trackers, smartwatches, and other wearable devices with GPS functionality.
  • Internet of Things (IoT) Devices: Location-based services and sensor networks.

Features:

  • Integrated LNA and Pre-Filter: Improves receiver sensitivity and reduces interference.
  • Low Noise Figure: Minimizes noise contribution, enhancing signal quality.
  • High Gain: Amplifies weak GPS signals for improved performance.
  • Small Size: Compact footprint for space-constrained applications.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • Single Supply Voltage: Operates from a single power supply.

Benefits:

  • Improved GPS Accuracy: Enhances positioning accuracy in challenging environments.
  • Increased Receiver Sensitivity: Allows for reception of weaker GPS signals.
  • Reduced Interference: Filters out unwanted signals, improving performance.
  • Simplified Design: Easy to integrate into existing GPS receiver designs.
  • Longer Battery Life: Low power consumption extends battery life in portable devices.

Additional Details:

The SKY65513-11 requires minimal external components, simplifying the design process. It is available in a small surface-mount package and is designed to operate over a wide temperature range. Refer to the datasheet for detailed electrical characteristics and application guidelines.

Key Specifications:

  • Frequency Range: GPS L1, GLONASS, BeiDou
  • Gain: Varies; refer to datasheet
  • Noise Figure: Varies; refer to datasheet (typically low)
  • Supply Voltage: Varies; refer to datasheet
  • Operating Temperature: Varies; refer to datasheet

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Shikues
Need more? Email Us
Shikues
Need more? Email Us
Shikues
Lowest to $0.0612
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess