EN
  • EN
  • DE

SKY65381-11

Part No SKY65381-11
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837807-SKY65381-11
Ultra Librarian 3D Model Ultra Librarian SKY65381-11 CAD Model

Description

The SKY65381-11 is a high-performance, low-noise amplifier (LNA) designed for receiver applications in the 1.559 to 1.606 GHz frequency range. This LNA is manufactured by Skyworks Solutions Inc. and is specifically engineered to enhance the sensitivity of GPS, GLONASS, and BeiDou receivers, improving their performance in challenging environments.

Applications:

  • GPS Receivers
  • GLONASS Receivers
  • BeiDou Receivers
  • Navigation Systems
  • Telematics Devices
  • Tracking Devices

Features:

  • High Gain: Provides significant signal amplification for improved receiver sensitivity.
  • Low Noise Figure: Minimizes added noise to the received signal, preserving signal quality.
  • Integrated Input Matching: Simplifies design and reduces external component count.
  • Small Package Size: Enables compact module designs.
  • Low Current Consumption: Extends battery life in portable applications.
  • Internal Input and Output Matching
  • High Linearity

Benefits:

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals, leading to better positioning accuracy.
  • Extended Battery Life: Low current consumption makes it suitable for battery-powered devices.
  • Reduced System Cost: Integrated matching reduces the need for external components.
  • Smaller Footprint: Compact package allows for integration into small devices.
  • Enhanced Navigation Performance: Improves the accuracy and reliability of navigation systems.

Additional Details:

The SKY65381-11 operates over a wide temperature range, making it suitable for various environmental conditions. The device typically requires a single positive supply voltage. Its high gain and low noise figure ensure that even faint satellite signals are amplified with minimal degradation, enabling accurate and reliable positioning. The integrated input matching simplifies the design process, reducing the need for external components and minimizing board space. This LNA is commonly used in automotive navigation systems, personal navigation devices, and asset tracking applications where reliable positioning is critical.

This LNA utilizes advanced Gallium Arsenide (GaAs) HBT process to achieve superior performance. It is available in a compact QFN (Quad Flat No-leads) package. The device is designed to withstand harsh environmental conditions commonly encountered in automotive and outdoor applications.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,060 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess