EN
  • EN
  • DE
  • IT

SKY65344-21

Part No SKY65344-21
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT END 2.4-2.5GHZ 20-MCM / RF Front End 2.4GHz ~ 2.5GHz 802.15.4, Zigbee? 20-MCM (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 2.4GHz ~ 2.5GHz
Features SPDT
Package / Case 20-LQFN Exposed Pad
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8517.79.0000
Win Source Part Number 324843-SKY65344-21
Base Product Number SKY65344
Supplier Device Package 20-MCM (6x6)
RF Type 802.15.4, Zigbee®
Ultra Librarian 3D Model Ultra Librarian SKY65344-21 CAD Model

Description

The SKY65344-21 is an RF Front End (LNA + PA) component designed for RF and wireless applications.

  • Configuration: Single-Pole Double-Throw (SPDT)
  • Frequency Range: 2.4GHz to 2.5GHz
  • RF Type: 802.15.4 and Zigbee®
  • Package: 20-LQFN Exposed Pad
  • Supplier Device Package: 20-MCM (6x6)
  • Manufacturer: Skyworks Solutions Inc.
  • Market Status: Obsolete
  • Package Type: Tape & reel
  • Standard Package Quantity: 3,000 pieces
  • ECCN Code: 5A991G
  • MSL Level: 3, which means it has a floor life of 168 hours
  • HTSUS Code: 8517.79.0000

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Texas Instruments
Lowest to $1.1758
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess