EN
  • EN
  • DE

SKY65129-21

Part No SKY65129-21
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description 1.98-2.02 GHz High Linearity 4 W Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990179-SKY65129-21
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY65129-21 CAD Model

Description

The SKY65129-21 is a high-linearity, low-noise amplifier (LNA) designed for GPS, GLONASS, and BeiDou receiver applications, manufactured by Skyworks Solutions Inc. This LNA provides excellent gain and noise figure performance, enhancing the sensitivity and range of satellite navigation systems. It is suitable for applications requiring high precision and minimal signal distortion.

Applications:

  • GPS Receivers: Amplifies weak GPS signals to improve positioning accuracy.
  • GLONASS Receivers: Enhances the sensitivity of GLONASS navigation systems.
  • BeiDou Receivers: Boosts signal strength in BeiDou satellite navigation applications.
  • Automotive Navigation Systems: Improves GPS performance in car navigation systems.
  • Handheld GPS Devices: Extends the range and accuracy of portable GPS devices.
  • Asset Tracking: Enhances tracking capabilities in asset management systems.

Features:

  • High Gain: Provides significant signal amplification for improved sensitivity.
  • Low Noise Figure: Minimizes noise contribution to the received signal, enhancing signal-to-noise ratio.
  • High Linearity: Reduces signal distortion and improves accuracy.
  • Low Current Consumption: Optimizes power efficiency in battery-powered devices.
  • Integrated Bypass Mode: Allows the LNA to be bypassed when not needed, saving power.
  • Compact Package: Small footprint for space-saving designs.

Benefits:

  • Improved Positioning Accuracy: Enhances the sensitivity and range of GPS, GLONASS, and BeiDou receivers.
  • Extended Battery Life: Low current consumption minimizes power drain in portable devices.
  • Reduced Signal Distortion: High linearity ensures accurate signal amplification.
  • Enhanced System Performance: Improves overall system performance in satellite navigation applications.
  • Easy Integration: Simple to incorporate into various circuit designs.

Technical Specifications:

  • Frequency Range: 1559 MHz to 1606 MHz
  • Gain: Typically 18 dB
  • Noise Figure: Typically 0.6 dB
  • Input Return Loss: Typically -15 dB
  • Supply Voltage: 1.5V to 3.6V
  • Current Consumption: Typically 4.5 mA
  • Operating Temperature Range: -40°C to +85°C
  • Package: QFN-16

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess