EN
  • EN
  • DE

ADA4528-2ARMZ-R7

Part No ADA4528-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Auto Zero/Chopper R-R I/O ±2.75V/5.5V 8-Pin MSOP T/R / IC OPAMP ZERO-DRIFT 3.4MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 3.4MHz
-3db Bandwidth 6.5MHz
Current - Input Bias 125pA
Voltage - Input Offset 0.3μV
Operating Supply Current 1.5mA
Channel Output Current 40mA
Supply Voltage - Operating 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1013901-ADA4528-2ARMZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADA4528-2
Introduction Date July 31, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADA4528-2ARMZ-R7 CAD Model

Description

Analog Devices Inc. ADA4528-2ARMZ-R7 Precision Operational Amplifier

The ADA4528-2ARMZ-R7 is a state-of-the-art precision operational amplifier from Analog Devices Inc., renowned for its expertise in high-performance signal processing. This dual-channel amplifier is part of the ADA4528 series, designed to offer engineers and designers an optimal balance between accuracy and power efficiency, making it an ideal choice for a wide range of applications, including sensor signal conditioning, medical instrumentation, and precision filters.

Key Features:

  • Ultra-Low Noise: The ADA4528-2ARMZ-R7 boasts an exceptionally low voltage noise density of just 5.5 nV/√Hz at 1 kHz, which is crucial for applications requiring high signal fidelity and minimal signal distortion.
  • Low Offset Voltage: It features a low input offset voltage of 2.5 µV max (at 25°C), ensuring high accuracy in measurement and control systems.
  • Zero-Drift Topology: The amplifier employs a self-correcting zero-drift architecture that maintains low offset voltage over time and temperature, providing stable performance throughout its operating conditions.
  • Low Power Consumption: With a supply current of just 1.1 mA per amplifier, the ADA4528-2ARMZ-R7 is optimized for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: It operates over a wide supply voltage range from 4.5 V to 55 V, accommodating a variety of use cases and power requirements.
  • Enhanced EMI Rejection: The device includes enhanced EMI rejection capabilities to ensure reliable operation in harsh electrical environments.

Package and Reliability:

The ADA4528-2ARMZ-R7 is offered in a compact, 8-lead MSOP (Mini Small Outline Package) that is RoHS compliant and designed for space-constrained applications. Analog Devices Inc. guarantees the quality and reliability of this operational amplifier, which is reflected in its wide industrial temperature range from -40°C to +125°C, making it suitable for demanding industrial applications.

Applications:

  • Precision Instrumentation
  • Temperature Measurement Systems
  • Electronic Scales and Sensors
  • Battery-Powered Devices
  • Automotive Control Systems
  • Portable Medical Devices

The ADA4528-2ARMZ-R7's combination of precision, low power, and robustness makes it an excellent choice for engineers seeking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3976 $50.9640
32+ $3.1826 $101.8432
49+ $3.0751 $150.6799
70+ $2.8600 $200.2000
91+ $2.7525 $250.4775
114+ $2.6450 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,290 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess