EN
  • EN
  • DE

SKY19256-701LF

Part No SKY19256-701LF
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description RF Switch, .SPST, 6 to 6.0 GHz, 48 V, 32 dB ISO, QFN, 10-Pin, 1.5 x 1.11
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960437-SKY19256-701LF
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY19256-701LF CAD Model

Description

The SKY19256-701LF is a high-performance Front-End Module (FEM) from Skyworks Solutions, designed for Wi-Fi and Bluetooth applications. It integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch, providing a compact and efficient solution for wireless connectivity. This FEM is optimized for use in IEEE 802.11 a/b/g/n/ac Wi-Fi systems and Bluetooth devices, offering excellent performance and reliability.

Applications:

  • Wi-Fi enabled routers and access points
  • Smartphones and tablets
  • Internet of Things (IoT) devices
  • Wireless modules
  • Bluetooth enabled audio devices
  • Smart home automation systems

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces component count and simplifies design.
  • High Transmit Power: Delivers robust signal strength for extended range.
  • Low Noise Figure: Improves receiver sensitivity and data throughput.
  • Compact Size: Enables integration into small form-factor devices.
  • 5 GHz WLAN Operation: Supports high-speed 802.11ac Wi-Fi standards.
  • Internal Matching: Simplifies PCB layout and reduces external component requirements.

Benefits:

  • Extended Range: High transmit power and low noise figure improve wireless range and coverage.
  • Improved Data Throughput: Enhanced receiver sensitivity boosts data rates.
  • Reduced Component Count: Integration of PA, LNA, and T/R switch lowers BOM cost and simplifies design.
  • Compact Design: Small form factor enables integration into space-constrained applications.
  • Enhanced Reliability: Robust design ensures dependable performance in various environments.

Additional Details:

The SKY19256-701LF utilizes advanced GaAs HBT and pHEMT technologies to achieve high performance and efficiency. The integrated T/R switch allows for seamless switching between transmit and receive modes, optimizing data flow. The FEM is designed to operate over a wide voltage range, providing flexibility in power supply design. Its compact size and internal matching simplify PCB layout and reduce the need for external components, resulting in a smaller and more cost-effective solution. This front-end module is an ideal choice for applications requiring high-performance Wi-Fi and Bluetooth connectivity in a small form factor.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess