EN
  • EN
  • DE

SKY16708-12

Part No SKY16708-12
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837804-SKY16708-12
Ultra Librarian 3D Model Ultra Librarian SKY16708-12 CAD Model

Description

The SKY16708-12 is a high-performance, multi-throw switch from Skyworks Solutions Inc. designed for a variety of wireless communication applications. This switch provides excellent isolation and low insertion loss, making it an ideal choice for demanding RF front-end designs.

Applications

  • Cellular Handsets: Used for antenna switching, band selection, and mode selection in mobile phones.
  • Wireless LAN (WLAN): Employed in WLAN devices for switching between different antennas or frequency bands.
  • Bluetooth Devices: Utilized in Bluetooth modules for antenna selection and signal routing.
  • IoT Devices: Suitable for various Internet of Things (IoT) devices requiring efficient RF switching.
  • General RF Switching: Applicable in a wide range of general RF switching applications.

Features

  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Isolation: Provides excellent isolation between the switched paths, preventing signal leakage and interference.
  • Positive Voltage Control: Simplifies integration with control circuitry through positive voltage control.
  • Compact Package: Available in a small form factor package for space-constrained applications.
  • Broadband Performance: Operates effectively over a wide frequency range.

Benefits

  • Improved Signal Quality: Low insertion loss and high isolation contribute to improved signal quality and enhanced overall system performance.
  • Enhanced System Flexibility: Multi-throw configuration provides flexibility in signal routing and antenna selection.
  • Simplified Design: Positive voltage control simplifies integration with control circuitry.
  • Reduced Board Space: Compact package saves valuable board space, allowing for more compact designs.
  • Versatile Application: Suitable for a wide range of wireless communication standards and applications.

Additional Details

The SKY16708-12's key specifications include parameters such as insertion loss, isolation, return loss, switching speed, and power handling capability. These parameters are optimized to provide high performance in demanding RF environments. The specific values for these parameters can be found in the product datasheet provided by Skyworks Solutions Inc.

This switch is controlled by applying a positive voltage to the control pins. Depending on the control voltage levels, different paths are selected, allowing for flexible signal routing. The high isolation between the paths ensures that signals are routed correctly and unwanted signals are suppressed effectively, maintaining signal integrity.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess