EN
  • EN
  • DE

SKY15720

Part No SKY15720
Manufacturer Skyworks Solutions Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Low
Win Source Part Number 712169-SKY15720
Manufacturer Homepage www.skyworksinc.com
Manufacturer Skyworks Solutions Inc.
Reference case QFN
Reference Date Code 15+
Ultra Librarian 3D Model Ultra Librarian SKY15720 CAD Model

Description

The Skyworks SKY15720 is a high-performance, single-pole, double-throw (SPDT) switch designed for a wide range of wireless applications. It offers low insertion loss, high isolation, and excellent linearity, making it suitable for use in front-end modules (FEMs) and other RF systems. This switch is designed to handle high power levels while maintaining signal integrity.

Applications:

  • Cellular Front-End Modules (FEMs)
  • Wi-Fi Modules
  • Bluetooth Applications
  • Wireless LAN (WLAN) Systems
  • RF Transceivers

Features:

  • Single-Pole, Double-Throw (SPDT) Configuration
  • Low Insertion Loss
  • High Isolation
  • Excellent Linearity
  • High Power Handling Capability
  • Compact Package Size
  • Wide Frequency Range

Benefits:

  • Improved Signal Quality: Low insertion loss minimizes signal attenuation, resulting in better signal strength and range.
  • Reduced Interference: High isolation prevents unwanted signals from leaking into other circuits, improving overall system performance.
  • Enhanced System Reliability: Robust design and high power handling capability ensure reliable operation in demanding environments.
  • Simplified Design: Compact package size allows for easy integration into space-constrained applications.
  • Versatile Application: Wide frequency range makes it suitable for a variety of wireless standards and applications.

The SKY15720 typically operates with a control voltage of around 1.8V to 3.3V. Its performance characteristics (insertion loss, isolation, and linearity) are specified over a wide frequency range, often covering cellular bands, Wi-Fi bands, and other ISM bands. It is commonly used to switch between different transmit and receive paths in a wireless system. The specific power handling capability and other detailed specifications are available in the Skyworks datasheet for the SKY15720. Its small size and low power consumption make it well-suited for portable devices.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess