EN
  • EN
  • DE

SKY13698-694LF

Part No SKY13698-694LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC RF SWITCH DPDT 5.9GHZ 12QFN / RF Switch IC LTE DPDT 12-QFN (1.83x1.83)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Active
RF Type LTE
Topology Reflective
Circuit DPDT
Frequency Range 400MHz ~ 5.9GHz
Isolation 30dB
Insertion Loss 0.27dB
Test Frequency 1GHz, 3.8GHz
Features DC Blocked
Voltage - Supply 1.35V ~ 2.8V
Mounting Type Surface Mount
Package / Case 12-XFQFN
Supplier Device Package 12-QFN (1.83x1.83)
Base Product Number SKY13698
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 933917-SKY13698-694LF
Ultra Librarian 3D Model Ultra Librarian SKY13698-694LF CAD Model

Description

The SKY13698-694LF is an RF switch designed for RF and wireless applications and is manufactured by Skyworks Solutions Inc.

  • Features: DC blocking
  • Frequency Range: 400MHz to 5.9GHz
  • Voltage Supply Range: 1.35V to 2.8V
  • Mounting Technology: Surface Mount
  • Package/Case Size: 12-XFQFN
  • Packaging: Tape and Reel (3,000 pieces)
  • Active/Passive: Active
  • Insertion Loss: 0.27dB
  • Isolation: 30dB
  • Commonly Used In: LTE applications
  • ECCN: 5A991G

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6888 $51.6432
34+ $3.0267 $102.9078
52+ $2.9321 $152.4692
71+ $2.8375 $201.4625
92+ $2.7429 $252.3468
122+ $2.4592 $300.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 221,453 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess