EN
  • EN
  • DE

LTC2172CUKG-14#PBF

Part No LTC2172CUKG-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4-Channel Quad ADC 65Msps 14-bit Parallel/Serial (SPI)/LVDS 52-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Differential Nonlinearity 0.3 LSB
Height 800 µm
Integral Nonlinearity (INL) 3.25 LSB
Interface LVDS, SPI
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 70 °C
Max Power Dissipation 419 mW
Max Supply Voltage 1.9 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 157 mA
Number of Bits 14
Number of Channels 4
Number of Converters 4
Number of Elements 4
Number of Pins 52
Operating Supply Voltage 1.8 V
Polarity Bipolar
Power Dissipation 419 mW
REACH SVHC No SVHC
Resolution 1.75 B
RoHS Compliant
Sampling Rate 65 Msps
Supply Type Analog, Digital
Win Source Part Number 1015191-LTC2172CUKG-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2172CUKG-14#PBF CAD Model

Description

Product Overview: LTC2172CUKG-14#PBF from Analog Devices Inc.

The LTC2172CUKG-14#PBF is a high-performance, low-power, 14-bit, 250Msps analog-to-digital converter (ADC) from Analog Devices Inc., a leading manufacturer of precision high-performance integrated circuits. This ADC is designed to provide optimal performance for applications requiring high data acquisition speeds, excellent dynamic range, and low power consumption.

Key Features

  • High Resolution: With its 14-bit resolution, the LTC2172CUKG-14#PBF captures fine details of the analog signal, making it ideal for precision measurement applications.
  • High Sampling Rate: The ADC supports a maximum sampling rate of 250Msps, which allows for the digitization of high-frequency signals without significant loss of information.
  • Low Power Consumption: It is designed for power-sensitive applications. The device consumes only 1.25W at the full 250Msps rate, which helps to minimize power dissipation in the system.
  • Flexible Input Range: The ADC features a flexible input range, accommodating a variety of signal types for different application needs.
  • Digital Outputs: The LTC2172CUKG-14#PBF provides CMOS or LVDS digital outputs, offering compatibility with a wide range of digital processors and FPGAs.
  • Integrated Features: The device includes features such as a programmable digital output timing, programmable digital test pattern generation, and an internal dither algorithm for improved SFDR performance at lower input frequencies.

Applications

The LTC2172CUKG-14#PBF is versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • Communications Systems
  • Digital Data Acquisition
  • Radar and Satellite Receiver Systems
  • Instrumentation and Test Equipment

Package and Quality

The ADC comes in a compact 7mm x 7mm QFN package that is suitable for space-constrained applications. The LTC2172CUKG-14#PBF is also part of Analog Devices Inc.'s commitment to high-quality and reliability, ensuring that the product meets stringent industrial standards for performance and durability.

With its blend of speed, precision, and power efficiency, the LTC2172CUKG-14#PBF ADC from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their high-speed data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess