EN
  • EN
  • DE

SKY13538-15

Part No SKY13538-15
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837797-SKY13538-15
Ultra Librarian 3D Model Ultra Librarian SKY13538-15 CAD Model

Description

The SKY13538-15 is a Single-Pole, Single-Throw (SPST) switch from Skyworks Solutions Inc., designed for a variety of wireless applications. This switch offers low insertion loss and high isolation, making it suitable for applications where signal integrity is paramount.

Applications

  • Cellular Handsets: Used in mobile phones for antenna switching and mode selection.
  • Wireless LAN (WLAN): Employed in WLAN devices for switching between different antennas.
  • Bluetooth Devices: Utilized in Bluetooth modules for antenna selection.
  • GPS Devices: Used in GPS receivers for switching between different antenna inputs or filter paths.
  • General RF Switching: Suitable for a wide range of general RF switching applications.

Features

  • SPST Configuration: Provides a single path that can be either open or closed.
  • Low Insertion Loss: Minimizes signal attenuation when the switch is in the 'on' state, ensuring efficient signal transmission.
  • High Isolation: Provides excellent isolation when the switch is in the 'off' state, preventing signal leakage.
  • Positive Voltage Control: Uses positive voltage control for easy integration with control circuitry.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits

  • Improved Signal Quality: Low insertion loss and high isolation contribute to improved signal quality and overall system performance.
  • Enhanced System Flexibility: SPST configuration provides basic on/off switching functionality for a wide range of applications.
  • Simplified Design: Positive voltage control simplifies integration with control circuitry.
  • Reduced Board Space: Compact package saves valuable board space in space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for switching applications in wireless systems.

Additional Details

The SKY13538-15 operates over a wide frequency range suitable for various wireless bands. The key specifications include insertion loss, isolation, return loss, switching speed, and power handling capability. The specific values for these parameters are detailed in the product datasheet provided by Skyworks Solutions Inc.

The switch is controlled by applying a positive voltage to the control pin. When a voltage is applied, the switch is in the 'on' state, allowing signals to pass through with minimal attenuation. When the voltage is removed, the switch is in the 'off' state, providing high isolation to prevent signal leakage.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess