EN
  • EN
  • DE

H5AN4G6NBJR-UHI

Part No H5AN4G6NBJR-UHI
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2400 256Mx16 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940348-H5AN4G6NBJR-UHI
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN4G6NBJR-UHI CAD Model

Description

The Hynix H5AN4G6NBJR-UHI is a high-performance DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component. This particular model is a 4Gb (Gigabit) memory chip, designed for use in a wide range of applications demanding high bandwidth and low power consumption.

Applications

  • Desktop PCs and Laptops: As a primary system memory module.
  • Servers: For demanding server applications requiring high memory capacity and bandwidth.
  • Networking Equipment: Routers, switches, and other networking devices benefit from its high-speed data transfer capabilities.
  • Embedded Systems: Suitable for embedded applications needing significant memory resources.
  • Gaming Consoles: Used to provide fast memory access for gaming applications.

Features

  • Capacity: 4Gb (512M x 8) organization, providing substantial memory space.
  • DDR4 Technology: Utilizes DDR4 architecture, offering improved performance and lower power consumption compared to previous generations (DDR3, DDR2).
  • High Speed: Designed for high-speed data transfer rates, enhancing overall system performance.
  • Low Voltage: Operates at a low voltage (typically 1.2V), contributing to energy efficiency.
  • JEDEC Compliant: Adheres to JEDEC (Joint Electron Device Engineering Council) standards, ensuring compatibility and reliability.
  • FBGA Package: Packaged in a space-efficient FBGA (Fine-Pitch Ball Grid Array) package, enabling high-density mounting.

Benefits

  • Increased System Performance: High-speed data transfer rates significantly improve overall system responsiveness and performance.
  • Reduced Power Consumption: Low voltage operation leads to lower power consumption, extending battery life in portable devices and reducing energy costs in servers.
  • Enhanced Reliability: JEDEC compliance and rigorous testing ensure reliable operation in demanding environments.
  • Improved Memory Density: The 4Gb capacity allows for higher memory density, enabling more complex and data-intensive applications.
  • Future-Proofing: DDR4 technology provides a future-proof memory solution, ensuring compatibility with the latest processors and platforms.

Additional Details

The H5AN4G6NBJR-UHI is typically used in SODIMM (Small Outline Dual Inline Memory Module) or DIMM (Dual Inline Memory Module) form factors. The specific speed grade (e.g., DDR4-2400, DDR4-2666) will determine the maximum operating frequency. This component is designed to meet the stringent requirements of modern computing devices, offering a balance of performance, power efficiency, and reliability.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6413 $54.5652
9+ $11.1929 $100.7361
14+ $10.8431 $151.8034
20+ $10.4934 $209.8680
25+ $10.1436 $253.5900
33+ $9.0942 $300.1086
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,636 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess