EN
  • EN
  • DE

S1703B-40.0000(T)

Part No S1703B-40.0000(T)
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 40.0000MHZ HCMOS TTL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 51 Weeks
Features 40 MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix™ S1703
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name S1703B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 892793-S1703B-40.0000(T)
Ultra Librarian 3D Model Ultra Librarian S1703B-40.0000(T) CAD Model

Description

Product Overview: S1703B-40.0000(T) from Diodes Incorporated

The S1703B-40.0000(T) is a high-performance, precision crystal oscillator module designed and manufactured by Diodes Incorporated, a leading global provider of semiconductors. This product is tailored for use in a wide array of electronic applications where accurate timing is crucial, such as in telecommunications, computing, and industrial equipment.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 40.0000 MHz, providing a reliable clock source for critical digital circuits.
  • Package: It comes in a compact surface-mount package, making it suitable for space-constrained applications and for use in contemporary SMT (Surface-Mount Technology) production lines.
  • Temperature Stability: The device is designed to maintain its performance over a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Low Power Consumption: It is engineered for low power consumption, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • Supply Voltage: The S1703B-40.0000(T) is compatible with common supply voltages, facilitating easy integration into a variety of electronic systems.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, which means it is free from certain hazardous materials commonly used in electronics and electrical equipment.

Applications

The versatility of the S1703B-40.0000(T) makes it suitable for a broad range of applications. It is particularly useful in:

  • High-speed communication systems
  • Wireless infrastructure
  • Networking equipment such as routers and switches
  • Microprocessor & microcontroller clock generation
  • Consumer electronics such as smart devices and gaming consoles
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the S1703B-40.0000(T) is no exception. The product undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by consumers and industry professionals alike.

With its combination of precision, stability, and low power consumption, the S1703B-40.0000(T) from Diodes Incorporated stands out as a superior choice for designers seeking a dependable clock solution for their electronic projects.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess