EN
  • EN
  • DE

SKY13365-359LF_EVB

Part No SKY13365-359LF_EVB
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Eval Board for SKY13365-359LF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093379-SKY13365-359LF_EVB
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY13365-359LF_EVB CAD Model

Description

The SKY13365-359LF_EVB is an evaluation board for the SKY13365-359LF, a high-performance Single-Pole, Double-Throw (SPDT) switch from Skyworks Solutions. This EVB is designed to help engineers quickly and easily evaluate the switch's performance in various applications. Skyworks Solutions is known for its innovative solutions in the RF and microwave space.

Applications

  • Diversity Switching: Used to select the best antenna for optimal signal reception.
  • Mode Switching: Allows switching between different operating modes in wireless devices.
  • Filter Bank Switching: Implemented in RF front-ends for selecting different filter banks.
  • Test and Measurement Equipment: Used for signal routing and switching in test setups.
  • Wireless Communication Systems: Employed in wireless devices for signal management.

Features

  • SPDT Configuration: Offers versatile signal routing with two selectable paths.
  • Low Insertion Loss: Minimizes signal attenuation for enhanced performance.
  • High Isolation: Prevents signal leakage between ports, ensuring signal integrity.
  • Fast Switching Speed: Enables rapid switching between different signal paths.
  • Evaluation Board Included: Simplifies testing and performance evaluation.

Benefits

  • Improved System Performance: Low insertion loss and high isolation contribute to enhanced signal quality and range.
  • Simplified Design Process: Evaluation board allows for quick and easy performance assessment.
  • Increased Design Flexibility: SPDT configuration provides versatile routing options.
  • Reduced Power Consumption: Low insertion loss helps minimize power dissipation.
  • Cost-Effective Solution: Offers a balance of performance and cost for a wide range of applications.

Technical Specifications

The SKY13365-359LF typically features an operating frequency range of 0.1 to 3.0 GHz, a low insertion loss of approximately 0.4 dB, and high isolation between ports. The evaluation board includes SMA connectors for easy interfacing with test equipment. Consult the Skyworks Solutions datasheet for complete specifications, application notes, and board details for proper usage and optimal performance.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
SiTIME
Need more? Email Us
Shikues
Lowest to $0.0849
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess