EN
  • EN
  • DE

2SK2513-Z-E1-AZ

Part No 2SK2513-Z-E1-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Switching N-Channel Power Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037707-2SK2513-Z-E1-AZ
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK2513-Z-E1-AZ CAD Model

Description

The 2SK2513-Z-E1-AZ is an N-channel MOS field-effect transistor from Renesas Electronics America. This transistor is designed for high-speed switching applications and is commonly used in various electronic circuits requiring efficient power management and amplification.

Applications:

  • DC-DC converters
  • Switching regulators
  • Power management circuits
  • Motor control circuits
  • High-speed switching applications

Features:

  • N-Channel MOSFET
  • High-speed switching
  • Low on-resistance (Rds(on))
  • Available in a compact package
  • High Avalanche Capability
  • Enhancement Mode

Benefits:

  • Efficient power conversion due to low on-resistance, minimizing power loss and heat generation.
  • Fast switching speed enables use in high-frequency applications, improving overall system performance.
  • Compact package allows for space-saving design in densely populated circuit boards.
  • Improved system reliability due to high avalanche capability, protecting the transistor from voltage spikes.
  • Simplified gate drive requirements due to enhancement mode operation.

Additional Details:

The 2SK2513 features a low gate charge, contributing to its fast switching characteristics. Its low on-resistance minimizes conduction losses, making it suitable for applications where energy efficiency is crucial. The device is typically mounted on a PCB using surface mount technology (SMT). It is designed to operate within specific voltage and current ranges, which should be carefully considered during circuit design to ensure optimal performance and longevity. Always refer to the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and application guidelines.

This MOSFET is commonly used in the secondary side rectification of power supplies in consumer electronics, industrial equipment, and automotive systems. Its robust design ensures reliable performance under various operating conditions. The 2SK2513's characteristics make it a suitable choice for designers seeking a balance between performance, size, and cost.

You May Also Be Interested in

Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Song Chuan Precision Company
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess