EN
  • EN
  • DE

SKY13317-373LF

Part No SKY13317-373LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description RF Switch SP3T 20MHz to 6GHz 25dB Automotive 8-Pin MLP EP T/R / IC SWITCH RF SP3T 8-MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel
Part Status Active
Frequency - Lower 20MHz
Frequency - Upper 6GHz
Isolation @ Frequency 25dB @ 5.9GHz (typ)
Insertion Loss @ Frequency 0.8dB @ 5.9GHz
IIP3 50dBm (typ)
Topology Reflective
Circuit SP3T
P1dB 26dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C ~ 100°C
RF Type 802.11a/b/g/WiFi, WLAN
Case 8-XFDFN Exposed Pad
Supplier Device Package 8-MLPQ-UT (1.5x1.5)
Win Source Part Number SKY13317-373LF-324758
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SKY13317-373
Introduction Date January 14, 2009
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SKY13317-373LF CAD Model

Description

The SKY13317-373LF-324758 is a reflective SP3T circuit that is used for RF/IF and RFID applications.

  • Frequency Range: 20MHz to 6GHz
  • Impedance: 50 Ohm
  • Suitable for: 802.11a/b/g/WiFi and WLAN RF types
  • Insertion Loss: 0.8dB @ 5.9GHz
  • Isolation: 25dB @ 5.9GHz
  • IIP3: 50dBm (typ)
  • P1dB: 26dBm (typ) IP1dB
  • Package: 8-MLPQ-UT (1.5x1.5) package with an exposed pad
  • Case: 8-XFDFN
  • Temperature Range: -40°C to 100°C
  • Manufacturer: Skyworks Solutions Inc.
  • Series: SKY13317-373

You May Also Be Interested in

TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Murata Electronics North America
400MHz~6GHz RF Switches RoHS
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Willsemi
100MHz~3GHz QFN-14-EP(2x2) RF Switches RoHS
Lowest to $0.0728
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7843 $53.5290
70+ $1.4640 $102.4800
110+ $1.4183 $156.0130
150+ $1.3725 $205.8750
190+ $1.3268 $252.0920
255+ $1.1895 $303.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,619 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess