EN
  • EN
  • DE

SKY12208-306LF

Part No SKY12208-306LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 2.7GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Packaging Reel
Part Status Last Time Buy
RF Type General Purpose
Circuit SPDT
Frequency Range 20MHz ~ 2.7GHz
Isolation 39dB
Insertion Loss 0.4dB
Test Frequency 700MHz
IIP3 45dBm
Impedance 50Ohm
Temperature Range - Operating -55°C ~ 175°C
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806279-SKY12208-306LF
Ultra Librarian 3D Model Ultra Librarian SKY12208-306LF CAD Model

Description

The Skyworks Solutions Inc. SKY12208-306LF is a SPDT circuit RF switch.

  • Test Frequency: 700MHz
  • Frequency Range: 20MHz ~ 2.7GHz
  • Insertion Loss: 0.4dB
  • Isolation: 39dB
  • Supply and Demand Status: Balanced
  • Package: 16-QFN (4x4)
  • MSL: 1 (unlimited)
  • Temperature Range: -55°C ~ 175°C
  • ECCN: EAR99
  • Manufacturer Pack Quantity: 3,000

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6222 $66.4888
8+ $13.6387 $109.1096
12+ $13.2125 $158.5500
16+ $12.7863 $204.5808
21+ $12.3601 $259.5621
28+ $11.0815 $310.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,651 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess