The SKR77765-11, manufactured by Skyworks Solutions Inc., is a highly integrated front-end module (FEM) designed for cellular applications. This module typically integrates a power amplifier (PA), filters, and a low-noise amplifier (LNA) into a single compact package, simplifying the design of cellular transceivers.
Applications
- Cellular handsets (smartphones).
- Cellular data cards.
- M2M (Machine-to-Machine) devices.
- IoT (Internet of Things) devices with cellular connectivity.
- Cellular modules.
Features
- Integrated power amplifier (PA).
- Integrated filters for transmit and receive paths.
- Integrated low-noise amplifier (LNA).
- Compact surface-mount package.
- High efficiency.
- Low noise figure.
- Multiple band support (likely covers several LTE bands).
- Integrated directional coupler for power detection.
- 50-ohm input/output impedance.
Benefits
- Simplified RF front-end design.
- Reduced component count.
- Smaller PCB footprint.
- Improved performance compared to discrete implementations.
- Faster time-to-market.
- Enhanced reliability.
- Optimized for cellular standards like LTE.
Additional Details
Due to the nature of front-end modules, specific performance characteristics are highly dependent on the intended cellular bands and application. The SKR77765-11 likely supports multiple LTE bands, providing flexibility for different regions and network operators. The power amplifier is designed to deliver sufficient output power while maintaining high efficiency to minimize battery drain in mobile devices. The integrated filters provide excellent rejection of unwanted signals, ensuring clear and reliable communication. The LNA boosts the received signal strength while minimizing noise, improving receiver sensitivity. The module is typically controlled via a MIPI interface or similar serial control interface. Operating voltage is typically in the range of 3.0V to 5.0V. Detailed specifications regarding frequency bands, output power, and efficiency can be found in the device's datasheet.