EN
  • EN
  • DE

PBY100505T-121Y-N

Part No PBY100505T-121Y-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 268609-PBY100505T-121Y-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBY100505T-121Y-N CAD Model

Description

The PBY100505T-121Y-N is a multilayer chip inductor manufactured by Yageo. This inductor is designed for a wide range of high-frequency applications, offering excellent performance and reliability in a compact size. It is particularly well-suited for use in mobile communication devices, wireless LAN systems, and other RF circuits where small size and high inductance are crucial.

Applications:

  • Mobile Phones: Used in RF circuits for impedance matching, filtering, and tuning.
  • Wireless LAN Devices: Employed in WLAN modules to improve signal quality and range.
  • Bluetooth Modules: Utilized in Bluetooth devices for impedance matching and filtering.
  • RF Transceivers: Incorporated in transceivers for impedance matching and filtering.
  • GPS Devices: Used in GPS receivers for impedance matching and filtering.

Features:

  • Small Size: Compact 1005 (0402) case size for space-constrained applications.
  • High Inductance: 120nH inductance value suitable for various RF applications.
  • High Q Value: Offers a high Q value for efficient energy storage and low signal loss.
  • Tight Tolerance: Provides tight inductance tolerance for consistent performance.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Improved Signal Quality: Enhances signal quality by providing effective impedance matching and filtering.
  • Reduced Signal Loss: Minimizes signal loss due to its high Q value, resulting in better performance.
  • Space Saving: Its small size allows for compact designs, especially in portable devices.
  • Reliable Performance: Ensures reliable performance in various operating conditions.
  • Environmental Friendly: RoHS compliance ensures the product is environmentally safe.

Specifications:

The PBY100505T-121Y-N has the following specifications:

  • Case Size: 1005 (0402)
  • Inductance: 120nH
  • Tolerance: ±5%
  • Self-Resonant Frequency (SRF): Typically in the hundreds of MHz (consult datasheet for precise value)
  • DC Resistance (DCR): Low DCR for minimal power loss
  • Operating Temperature: -55°C to +125°C

This inductor is typically surface mountable and designed for automated assembly processes. It's important to consult the datasheet for the complete specifications and recommended soldering profiles.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10,870+ $0.0046 $50.0020
26,320+ $0.0038 $100.0160
40,545+ $0.0037 $150.0165
57,145+ $0.0035 $200.0075
73,530+ $0.0034 $250.0020
96,775+ $0.0031 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 598,300 pieces
MOQ: 10870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess