EN
  • EN
  • DE

SI8502-C-IM

Part No SI8502-C-IM
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Management - Specialized
Description SENSOR CURRENT XFMR 10A AC / Current Sensor 10A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Skyworks Solutions Inc.
Package Tray
Product Status Obsolete
For Measuring AC
Sensor Type Transformer w/Conditioning
Current - Sensing 10A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 196mV/A
Frequency 50kHz ~ 1MHz
Accuracy ±5%
Voltage - Supply 2.7V ~ 5.5V
Current - Supply (Max) 7mA
Temperature Range - Operating -40°C ~ 125°C
Polarization Unidirectional
Mounting SMD (SMT)
Package / Case 12-VFQFN
Supplier Device Package 12-QFN (4x4)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 336-1719-5,SI8502CIM
Standard Package 75
Win Source Part Number 1092971-SI8502-C-IM
Ultra Librarian 3D Model Ultra Librarian SI8502-C-IM CAD Model

Description

The SI8502-C-IM is a transformer w/conditioning sensor type that is used for measuring AC.

  • Polarization: Unidirectional
  • Sensitivity: 196mV/A
  • Standard Package: 75
  • Mounting: SMD (SMT)
  • Frequency Range: 50kHz to 1MHz
  • Maximum Current Supply: 7mA
  • Accuracy: ±5%
  • Voltage Supply Range: 2.7V to 5.5V
  • Status: Obsolete
  • Alternative Cross-Reference Parts: ST2S06BPQR, ST2S06A33PQR, TPS61059DRCT, and TPS61058DRCR.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess