EN
  • EN
  • DE

SI8410BD-A-IS

Part No SI8410BD-A-IS
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Management - Specialized
Description DGTL ISO 5000VRMS 1CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 1 Channel 150Mbps 20kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tube
Product Status Obsolete
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 11ns, 11ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI8410
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Other Names SI8410BDAIS,336-1932-5,SI8410BD-A-IS-ND
Standard Package 46
Win Source Part Number 1016016-SI8410BD-A-IS
Ultra Librarian 3D Model Ultra Librarian SI8410BD-A-IS CAD Model

Description

The SI8410BD-A-IS is a unidirectional digital isolator from Skyworks Solutions Inc.

  • Technology: Capacitive coupling
  • Data Rate: 150Mbps
  • Application: General-purpose
  • Package: Tube
  • Channels: 1
  • Rise/Fall Time: 2ns
  • Isolation Voltage: 5000Vrms
  • Supply Voltage: 2.7V to 5.5V
  • Common-Mode Transient Immunity: 20kV/μs
  • Propagation Delay tpLH/tpHL: 11ns
  • Pulse Width Distortion: 3ns
  • Isolation: Not isolated
  • Package: 16-SOIC (0.295”, 7.50mm Width)
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess