EN
  • EN
  • DE

SI53312-B-GMR

Part No SI53312-B-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:10 1.25GHZ 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1
Input CML, HCSL, LVCMOS, LVDS, LVPECL
Output CML, HCSL, LVCMOS, LVDS, LVPECL
Frequency - Max 1.25 GHz
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-QFN (7x7)
Base Product Number SI53312
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851278-SI53312-B-GMR
Ultra Librarian 3D Model Ultra Librarian SI53312-B-GMR CAD Model

Description

The SI53312-B-GMR is an integrated circuit (IC) belonging to the Clock/Timing category of electronic components.

  • Function: Fanout Buffer (Distribution), Multiplexer, Translator
  • Manufacturer: Skyworks Solutions Inc.
  • Series: None
  • Package: Tape and Reel
  • Frequency Range: Up to 1.25 GHz
  • Circuit Count: Single
  • Standard Package: 1,000 pieces
  • Input Types: CML, HCSL, LVCMOS, LVDS, LVPECL
  • Output Types: CML, HCSL, LVCMOS, LVDS, LVPECL
  • Voltage Supply: 1.71V to 3.63V
  • Mounting Type: Surface Mount
  • Package Type: 44-VFQFN Exposed Pad
  • Supplier Device Package: 44-QFN (7x7)
  • Operating Temperature: -40°C to 85°C
  • HTSUS Code: 8542.39.0001
  • Base Product Number: SI53312
  • Status: Active
  • MSL: 2 (1 Year Shelf Life)

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7015 $51.3285
46+ $2.2166 $101.9636
70+ $2.1473 $150.3110
97+ $2.0781 $201.5757
125+ $2.0088 $251.1000
167+ $1.8010 $300.7670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess