EN
  • EN
  • DE

SI2439-A-FM

Part No SI2439-A-FM
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODEM 33.6KBPS 38-QFN / Modem V.34, V.92 38-QFN (5x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr Skyworks Solutions Inc.
Series ISOmodem®
Package Tray
Product Status Active
Data Format V.34, V.92
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 38-VFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number SI2439
Standard Package 43 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 894435-SI2439-A-FM
Ultra Librarian 3D Model Ultra Librarian SI2439-A-FM CAD Model

Description

The SI2439-A-FM is an integrated circuit from Skyworks Solutions Inc. It belongs to the ISOmodem™ series of interface modems.

  • Series: ISOmodem™
  • Mounting Type: Surface Mount
  • Package: 38-VFQFN exposed pad
  • Standard Package: 43 pieces
  • Data Formats: V.34 and V.92
  • Voltage Supply: 3V to 3.6V
  • Package/Case: 38-QFN (5x7)
  • Supplier Device Package: 38-QFN (5x7)
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001
  • Counterfeit Threat: 51%
  • MSL: 3

You May Also Be Interested in

Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC T/R
Lowest to $1.1515
Silicon Labs
Lowest to $0.5208
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps
Lowest to $84.0401
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $14.5766
Silicon Labs
Lowest to $10.9484
Silicon Labs
Lowest to $29.6731
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.1853
Silicon Labs
IC LINE-SIDE DAA 16SOIC
Lowest to $1.5527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess