The SE5007T is a highly integrated, single-chip front-end module (FEM) designed for Bluetooth applications. It incorporates a power amplifier (PA), a low-noise amplifier (LNA), and an antenna switch, all within a compact surface-mount package. Specifically optimized for both Bluetooth Low Energy (BLE) and Bluetooth Classic operations within the 2.4 GHz ISM band, the SE5007T offers a complete RF front-end solution.
Applications:
- Bluetooth Low Energy (BLE) enabled devices
- Bluetooth Classic devices
- Wireless sensor networks (WSN)
- Internet of Things (IoT) applications
- Wearable technology
- Smart home devices
Features:
- Integrated Power Amplifier (PA) for enhanced transmit power
- Integrated Low Noise Amplifier (LNA) for improved receiver sensitivity
- Integrated Antenna Switch for seamless antenna selection
- Operates in the 2.4 GHz ISM band, compliant with Bluetooth standards
- Low current consumption optimizing battery life in portable devices
- Compact surface-mount package minimizing PCB footprint
- High efficiency PA and LNA design
- Transmit power of up to +10 dBm
- Receive gain of 14 dB
- Single supply voltage range of 2.7V to 4.5V
Benefits:
- Reduced component count simplifies design and lowers overall system cost.
- Improved receiver performance through the integrated LNA, enhancing sensitivity.
- Increased transmit range due to the PA's robust output power.
- Extended battery life resulting from low current consumption during operation.
- Minimized solution size for compact product integration.
- Enhanced overall performance in diverse Bluetooth applications.
- Simplified impedance matching network streamlines the design process.
Additional Details:
The SE5007T functions within the 2.4 GHz ISM band, accommodating both Bluetooth Low Energy (BLE) and Bluetooth Classic protocols. The integrated PA delivers a transmit power of up to +10 dBm, while the LNA offers a receive gain of 14 dB. It operates with a single supply voltage ranging from 2.7V to 4.5V and is housed in a space-saving QFN package. This device is engineered for optimal performance and efficiency across various Bluetooth applications, presenting a cost-effective and compact solution for wireless communication needs.