EN
  • EN
  • DE

LM3423BBLSCSEV/NOPB

Part No LM3423BBLSCSEV/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description BOARD EVAL BUCK BOOST LM3423 / LM3423 LED Driver Development Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Output Current per Channel 700mA
Outputs and Type 1, Non-Isolated
Voltage - Input 10 V ~ 70 V
Supplied Contents Board(s)
Utilized IC / Part LM3423
Win Source Part Number 778947-LM3423BBLSCSEV/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3423
Introduction Date January 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM3423BBLSCSEV/NOPB CAD Model

Description

Introducing the LM3423BBLSCSEV/NOPB from Texas Instruments

The LM3423BBLSCSEV/NOPB is a state-of-the-art LED driver evaluation board designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This evaluation board is specifically tailored for those who are looking to test and implement advanced lighting solutions using the LM3423 LED driver in their applications.

Key Features and Benefits

  • High Performance: The LM3423BBLSCSEV/NOPB supports a wide input voltage range, making it suitable for a variety of LED lighting applications, including automotive, industrial, and general illumination.
  • Adjustable Current Control: It offers precise and adjustable current control to drive LEDs with high accuracy, ensuring consistent brightness and color temperature.
  • Thermal Management: The board is equipped with features for thermal protection, safeguarding the LEDs and the driver from overheating, thus prolonging the lifespan of the lighting solution.
  • Dimming Capability: It supports both analog and PWM dimming, providing flexibility for achieving the desired lighting effects and energy savings.
  • Flexibility: The LM3423BBLSCSEV/NOPB is designed to be flexible and can be easily configured to drive a single LED or multiple LED strings.
  • Protection Features: The board includes under-voltage lockout, over-voltage protection, and short-circuit protection, ensuring reliable operation under various conditions.

Applications

The versatility of the LM3423BBLSCSEV/NOPB makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Automotive exterior and interior lighting
  • Street and area lighting
  • Commercial and residential architectural lighting
  • Portable and emergency lighting

Why Choose the LM3423BBLSCSEV/NOPB?

With the LM3423BBLSCSEV/NOPB, engineers and designers can quickly prototype and test their LED designs, reducing development time and accelerating time-to-market. Texas Instruments' commitment to quality and performance is evident in this evaluation board, making it a reliable choice for anyone looking to create efficient and advanced LED lighting solutions.

Whether you are a seasoned professional or a hobbyist, the LM3423BBLSCSEV/NOPB offers the features and flexibility needed to innovate and excel in the rapidly evolving field of LED lighting.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess