The SE5007BT is a highly integrated, single-chip front-end module (FEM) designed for Bluetooth applications. It combines a power amplifier (PA), a low-noise amplifier (LNA), and an antenna switch in a small, surface-mount package. This FEM is optimized for Bluetooth Low Energy (BLE) and Bluetooth Classic operation in the 2.4 GHz ISM band.
Applications:
- Bluetooth Low Energy (BLE) devices
- Bluetooth Classic devices
- Wireless sensor networks
- Internet of Things (IoT) devices
- Wearable electronics
- Smart home applications
Features:
- Integrated power amplifier (PA)
- Integrated low-noise amplifier (LNA)
- Integrated antenna switch
- 2.4 GHz ISM band operation
- Low current consumption
- Small, surface-mount package
- High efficiency
- Transmit power up to +10 dBm
- Receive gain of 14 dB
- Single 2.7V to 4.5V supply
Benefits:
- Reduced component count, simplifying design and lowering BOM cost.
- Improved receiver sensitivity due to the integrated LNA.
- Increased transmit range due to the integrated PA.
- Extended battery life due to low current consumption.
- Smaller solution size, enabling compact product designs.
- Enhanced performance in Bluetooth applications.
- Simplified matching network.
Additional Details:
The SE5007BT operates in the 2.4 GHz ISM band, supporting both Bluetooth Low Energy (BLE) and Bluetooth Classic standards. The integrated PA provides a transmit power up to +10 dBm, while the LNA offers a receive gain of 14 dB. The device operates from a single 2.7V to 4.5V supply and is available in a compact QFN package. The device is designed for optimal performance and efficiency in a variety of Bluetooth applications, providing a cost-effective and space-saving solution.