EN
  • EN
  • DE

SE2574L-EK1

Part No SE2574L-EK1
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Box
Product Status Obsolete
Type Power Amplifier
Frequency 2.4GHz
For Use With/Related Products SE2574L
Supplied Contents Board(s)
Other Names SE2574LEK1,863-1437
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8473.30.1180
Win Source Part Number 1283342-SE2574L-EK1
Ultra Librarian 3D Model Ultra Librarian SE2574L-EK1 CAD Model

Description

The SE2574L-EK1 is a power amplifier type development board from Skyworks Solutions Inc.

  • Product Name: SE2574L-EK1
  • Manufacturer: Skyworks Solutions Inc.
  • Category: RF Evaluation and Development Kits, Boards
  • Used with: SE2574L
  • Package: Box
  • Frequency: 2.4GHz
  • Supplied with: a standard package of 1
  • Status: Obsolete
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8473.30.1180

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess