EN
  • EN
  • DE

CYW256OXC

Part No CYW256OXC
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:12 180MHZ 28SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Skyworks Solutions Inc.
Package Tube
Product Status Obsolete
Type Buffer/Driver
Number of Circuits 1
Input Clock
Output Clock
Frequency - Max 180 MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number CYW256
Standard Package 47 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583290-CYW256OXC
Ultra Librarian 3D Model Ultra Librarian CYW256OXC CAD Model

Description

The 583290-CYW256OXC is an integrated circuit clock buffer and driver. 583290-CYW256OXC is from Skyworks Solutions Inc.

  • Maximum Frequency: 180 MHz
  • Voltage Supply Range: 2.375V to 3.465V
  • Packaging: Tube
  • Standard Package: 47 pieces
  • Mounting Type: Surface Mount
  • Operating Temperature: 0°C to 70°C
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001
  • Moisture Sensitivity Level (MSL): 3

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess