EN
  • EN
  • DE

CLA4603-000

Part No CLA4603-000
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description DIODE LIMITER SILICON 20-45V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Skyworks Solutions Inc.
Series CLA
Package Tray
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 45V
Current - Max 200 mA
Resistance @ If, F 2Ohm @ 10mA, 1MHz
Power Dissipation (Max) 660 mW
Temperature Range - Operating -65°C ~ 175°C (TJ)
Package / Case Die
Supplier Device Package Die
Base Product Number CLA4603
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 579066-CLA4603-000
Ultra Librarian 3D Model Ultra Librarian CLA4603-000 CAD Model

Description

The CLA4603-000 is a PIN single diode designed for RF applications from Skyworks Solutions Inc.

  • Package: Tray
  • Package Quantity: 100 pieces
  • Maximum Current: 200 mA
  • Maximum Peak Reverse Voltage: 45V
  • Power Dissipation: 660 mW
  • Resistance: 2 Ohm @ 10mA and 1MHz
  • Status: Active
  • Moisture Sensitivity Level: 1 (unlimited)

You May Also Be Interested in

Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
SCHOTTKY PLASTIC 8V GUARD RING
Lowest to $0.8778
M/A-Com Technology Solutions
Lowest to $0.6759
Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351
M/A-Com Technology Solutions
Lowest to $1.0199
M/A-Com Technology Solutions
Lowest to $0.3269
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $5.5405
Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess