EN
  • EN
  • DE

AWL9966RS36P9

Part No AWL9966RS36P9
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts (A - B)
Description 802.11A/B/G/N Wlan/bluetooth Feic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996999-AWL9966RS36P9
Categories OEM Parts(A-B)
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AWL9966RS36P9 CAD Model

Description

The AWL9966RS36P9 is a front-end module (FEM) manufactured by Skyworks Solutions Inc. It is designed for Wi-Fi applications, often supporting multiple bands, including 2.4 GHz and 5 GHz. This FEM typically incorporates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch, and filtering all integrated into a single module.

Applications:

  • Wi-Fi enabled devices
  • Wireless routers
  • Access points
  • IoT (Internet of Things) devices
  • Mobile devices (smartphones, tablets)

Features:

  • Multi-Band Wi-Fi Support: Supports multiple Wi-Fi bands, including 2.4 GHz and 5 GHz (IEEE 802.11 a/b/g/n/ac).
  • Integrated Power Amplifier (PA): Provides efficient power amplification for transmit signals across multiple bands.
  • Integrated Low Noise Amplifier (LNA): Enhances receiver sensitivity by amplifying weak incoming signals.
  • Integrated Transmit/Receive (T/R) Switch: Enables shared antenna usage for both transmit and receive paths.
  • Compact Package: Small form factor allows for easy integration into space-constrained devices.
  • High Efficiency: Optimizes power consumption for extended battery life in portable devices.

Benefits:

  • Improved Wi-Fi performance: Enhances range and data rates across multiple bands.
  • Extended battery life: High efficiency minimizes power consumption.
  • Reduced component count: Integrated design simplifies board layout and reduces BOM cost.
  • Simplified design: Easier to implement Wi-Fi functionality in various devices.
  • Compact solution: Ideal for space-constrained applications.

Additional Details:

The AWL9966RS36P9 typically operates on a single supply voltage and provides support for both 2.4 GHz and 5 GHz Wi-Fi bands. The exact voltage range, power output, and other performance characteristics depend on the specific model specifications. The integrated PA boosts the signal strength for transmitting, while the LNA amplifies received signals to improve receiver sensitivity. The T/R switch allows the use of a single antenna for both transmitting and receiving data, saving space and cost. Detailed specifications and performance metrics are available in the datasheet from Skyworks Solutions, which are essential for proper implementation and design. The FEM is particularly useful in applications that need to support both 2.4 GHz and 5 GHz bands such as modern routers, mobile devices, and other wireless connectivity devices, and its small size and high efficiency make it suitable for compact and battery-powered devices.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0137
Intel
Need more? Email Us
Kemet
Need more? Email Us
Toko America Inc.
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0863
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess