EN
  • EN
  • DE

ACA0862BRS7P2

Part No ACA0862BRS7P2
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components
Description 1 GHz CATV Line Amplifier MMIC | IC RF AMP CATV 1GHZ 16SOIC / Line Amplifier CATV Amplifier 1000MHz Dual-Element 16-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel
Part Status Last Time Buy
Frequency 1GHz
Gain 11.7dB
Noise Figure 4dB
RF Type CATV
Supply Voltage (V) 12V
Supply Current 395mA
Manufacturer Package 16-SOIC Exposed Pad
Supplier Device Package 16-SOIC-EP
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 170188-ACA0862BRS7P2
Popularity Medium
Supply and Demand Status Limited
Family Name ACA0862B
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ACA0862BRS7P2 CAD Model

Description

ACA0862BRS7P2 Description

The ACA0862BRS7P2 is a robust electronic component known for its reliability and versatility in various applications. This component is designed to deliver top-notch performance while ensuring energy efficiency.

  • Telecommunications systems
  • RF amplifiers
  • Wireless data transmission

Features and Benefits

  • High power efficiency with minimal thermal dissipation
  • Compact design for easy integration
  • Long operational lifespan
  • Enhanced signal integrity

This component is ideal for engineers and designers looking for a dependable solution in RF technology applications. Its compact form factor reduces space constraints in design while ensuring high performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LAMP DRIVER 20-TSSOP EP
Lowest to $1.7106
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
Littelfuse Inc.
Slow-Blow Chip Fuses | FUSE BOARD MNT 500MA 24VDC 0402
Lowest to $13.9755
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.1287
Delta Electronics
Inductor RF Chip Wirewound 1.8uH 5% 7.96MHz 15Q-Factor Ferrite 0.35A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.8UH5% 350MA 0.9O
Need more? Email Us
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 20V 4A MCPH6
Lowest to $0.2021
RF Micro Devices
1.5-3.2 GHz High IP3 Mixer with Integrated LO Amp | IC RF MIXER
Lowest to $26.1134
Bourns Inc.
PTC RESET FUSE 30V 200MA 1206
Lowest to $0.0346
Murata Power Solutions Inc.
DC DC CONVERTER 5V 1W
Lowest to $4.5556

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess