EN
  • EN
  • DE

AAT4901IJS-3-T1

Part No AAT4901IJS-3-T1
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER GATE HALF BRIDGE SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half Bridge (2) Driver DC Motors, Solenoids, Transformers Power MOSFET 8-SC70JW
Manufacturer Skyworks Solutions Inc.
Series ASPM™, FastSwitch™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-TFSOJ (0.069", 1.75mm Width)
Case / Package 8-SC70JW
Family Name AAT4901
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 863-1557-6, 863-1557-2, 863-1557-1, 1287-AAT4901IJS-3-T1, AAT4901IJS3T1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859159-AAT4901IJS-3-T1
Ultra Librarian 3D Model Ultra Librarian AAT4901IJS-3-T1 CAD Model

Description

The Skyworks Solutions Inc. AAT4901IJS-3-T1 is an integrated circuit from the ASPM™, FastSwitch™ series.

  • Package: 8-TFSOJ
  • Width: 0.069 inches / 1.75mm
  • Supply and Demand: Limited
  • Quantity per Package: 3000
  • Status: Obsolete
  • Use Cases: Half-bridge (2) driver DC motors, solenoids, transformers power MOSFET 8-SC70JW

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
Lowest to $4.0180
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
Lowest to $458.9553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess