EN
  • EN
  • DE

AAT2114WIVN-0.6-T1

Part No AAT2114WIVN-0.6-T1
Manufacturer Skyworks Solutions Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816404-AAT2114WIVN-0.6-T1
Ultra Librarian 3D Model Ultra Librarian AAT2114WIVN-0.6-T1 CAD Model

Description

The AAT2114WIVN-0.6-T1 is a high-efficiency step-down DC-DC converter from Skyworks Solutions Inc. It is designed to provide a regulated output voltage from a higher input voltage, making it suitable for various portable and battery-powered applications. The device operates at a high switching frequency, allowing for the use of small external components, and it features a low quiescent current to maximize battery life.

Applications:

  • Smartphones and Tablets: Power management for core processors, memory, and peripherals.
  • Portable Media Players: Voltage regulation for audio and video processing.
  • Digital Cameras: Powering image sensors and other digital components.
  • Wearable Devices: Power management in smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Efficient power conversion in battery-powered IoT sensors and modules.

Features:

  • High Efficiency: Achieves high efficiency over a wide load range, minimizing power losses.
  • Low Quiescent Current: Minimizes battery drain when the device is in standby mode.
  • Small Solution Size: Operates at a high switching frequency, allowing for the use of small external components.
  • Adjustable Output Voltage: Allows for flexible voltage regulation to meet specific application requirements.
  • Overcurrent Protection: Protects the device and the load from overcurrent conditions.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current maximize battery runtime in portable applications.
  • Reduced Board Space: Small solution size allows for compact designs.
  • Flexible Voltage Regulation: Adjustable output voltage enables compatibility with a wide range of devices.
  • Improved System Reliability: Overcurrent protection prevents damage from fault conditions.
  • Simplified Design: Integrated features simplify the design process and reduce component count.

Additional Details:

The AAT2114WIVN-0.6-T1 operates from an input voltage range of typically 2.7V to 5.5V, and delivers a fixed output voltage of 0.6V. The integrated synchronous rectifier eliminates the need for an external Schottky diode, further reducing component count and improving efficiency. The device is available in a small WLCSP (Wafer Level Chip Scale Package), making it suitable for space-constrained applications. Consult the datasheet for detailed specifications, application schematics, and layout guidelines.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess