EN
  • EN
  • DE

AAT1275AIRN-0.6-T1

Part No AAT1275AIRN-0.6-T1
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts (A - B)
Description 5V 500mA Synchronous Step-Up Converter w/ USB Power Switch UVLO=2.9V TDFN34-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Max Output Current 500 mA
Mount Surface Mount
RoHS Compliant
Topology Boost
Win Source Part Number 1042403-AAT1275AIRN-0.6-T1
Categories OEM Parts(A-B)
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AAT1275AIRN-0.6-T1 CAD Model

Description

The AAT1275AIRN-0.6-T1 is a high-efficiency step-down DC-DC converter from Skyworks Solutions Inc. It's designed to provide a regulated output voltage from a higher input voltage, with a fixed output voltage of 0.6V. It's often used in portable devices and other applications where efficiency and space are critical.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Low-Power Microprocessors and Microcontrollers
  • Wireless Communication Devices

Features:

  • High Efficiency: Up to 95%
  • Fixed Output Voltage: 0.6V
  • Input Voltage Range: 2.7V to 5.5V
  • Low Quiescent Current
  • Over-Temperature Protection
  • Short-Circuit Protection
  • Tiny Package: DFN

Benefits:

  • Extended Battery Life: High efficiency minimizes power loss, extending battery life in portable devices.
  • Small Footprint: Tiny package saves valuable board space.
  • Reliable Operation: Built-in protection features ensure robust and reliable performance.
  • Simplified Design: Requires minimal external components.

Additional Details:

The AAT1275AIRN-0.6-T1 employs a synchronous rectification architecture to achieve high efficiency. The device's low quiescent current further contributes to its overall power savings. The over-temperature and short-circuit protection features safeguard the converter and the load from damage. The DFN (Dual Flat No-Lead) package offers excellent thermal performance and is well-suited for surface-mount assembly. External components, such as input and output capacitors, are required for proper operation, and their selection is crucial for optimizing performance and stability.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess