EN
  • EN
  • DE

AAT1171IWP-4-T1

Part No AAT1171IWP-4-T1
Manufacturer Skyworks Solutions Inc.
Catalog Miscellaneous
Description 600mA Voltage-Scaling Step-Down Converter for RF Power Amplifiers with Bypass Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816399-AAT1171IWP-4-T1
Ultra Librarian 3D Model Ultra Librarian AAT1171IWP-4-T1 CAD Model

Description

The AAT1171IWP-4-T1 is a step-down (buck) DC-DC converter manufactured by Skyworks Solutions Inc. It is designed to provide efficient and regulated power for various portable and battery-powered applications.

Applications

  • Portable media players.
  • Mobile phones and smartphones.
  • Digital cameras.
  • GPS devices.
  • Handheld gaming consoles.

Features

  • High efficiency: Typically around 90% or higher.
  • Wide input voltage range: Accommodates various battery voltages.
  • Adjustable output voltage: Allows for flexibility in powering different devices.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Overcurrent protection: Protects the device and the load from damage.
  • Overvoltage protection: Prevents damage from excessive input voltage.
  • Thermal shutdown: Shuts down the device if it overheats.
  • Small package size: Suitable for compact portable devices.

Benefits

  • Extended battery life for portable devices.
  • Stable and regulated power supply for sensitive electronics.
  • Protection against overcurrent and overvoltage conditions.
  • Reduced power consumption in standby mode.
  • Simplified power supply design.

Additional Details

This DC-DC converter utilizes a PWM (Pulse Width Modulation) control scheme to achieve high efficiency. The switching frequency is typically in the MHz range. The output voltage is adjustable using external resistors. The device is typically available in a small surface-mount package, such as a WLCSP or QFN. The datasheet for the AAT1171IWP-4-T1 provides detailed specifications, including input voltage range, output voltage range, maximum output current, switching frequency, efficiency curves, and package dimensions. Always consult the official Skyworks Solutions Inc. datasheet before using this component in any application.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess