EN
  • EN
  • DE

AA117-85

Part No AA117-85
Manufacturer Skyworks Solutions Inc.
Catalog Hard To Find
Description GaAs IC 5 Bit Digital Attenuator with Driver 1 dB LSB Positive Control DC-2 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1134870-AA117-85
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AA117-85 CAD Model

Description

The AA117-85 is a GaAs MMIC Voltage Variable Absorptive Attenuator manufactured by Skyworks Solutions Inc. This attenuator is designed for applications requiring precise signal level control over a broad frequency range. It is particularly well-suited for use in communications and radar systems.

Applications

  • Automatic Gain Control (AGC) Circuits
  • Radar Systems
  • Communication Systems
  • Test and Measurement Equipment
  • Electronic Warfare (EW) Systems

Features

  • Broadband Frequency Range
  • Low Insertion Loss
  • High Attenuation Range
  • Voltage Variable Control
  • GaAs MMIC Technology

Benefits

  • Precise Signal Control: Allows for fine-tuning of signal levels in sensitive applications, ensuring optimal performance.
  • Improved System Performance: Low insertion loss minimizes signal degradation, maintaining signal integrity.
  • Wide Dynamic Range: High attenuation range provides flexibility in various operating conditions.
  • Simplified Circuit Design: Voltage variable control simplifies implementation in AGC and other control loops.
  • Reliable Operation: GaAs MMIC technology ensures consistent and dependable performance.

Technical Specifications

The AA117-85 operates over a wide frequency range, typically from DC to several GHz. The insertion loss is typically low, and the attenuation range can exceed 30 dB, depending on the control voltage. It requires a single positive control voltage. The device is packaged in a small outline package suitable for surface mount assembly. Operating temperature ranges from -40°C to +85°C.

This attenuator is frequently employed in receiver circuits to prevent saturation and maintain optimal signal-to-noise ratio. Its broadband performance and high attenuation range make it a valuable component in various electronic systems requiring precise signal control. The AA117-85 provides a reliable and effective solution for attenuating RF signals.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess