EN
  • EN
  • DE

SIT9102AN-243N33E300.00000Y

Part No SIT9102AN-243N33E300.00000Y
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190293-SIT9102AN-243N33E300.00000Y
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT9102AN-243N33E300.00000Y CAD Model

Description

The SiTIME SIT9102AN-243N33E300.00000Y is a programmable oscillator utilizing MEMS (Micro-Electro-Mechanical Systems) technology to deliver high performance and reliability. It is designed for various applications requiring precise timing and synchronization.

Applications:

  • Networking Equipment: Used in switches, routers, and servers for accurate clock signal generation.
  • Industrial Automation: Employed in PLCs (Programmable Logic Controllers), motor drives, and other industrial control systems.
  • Consumer Electronics: Integrated into set-top boxes, audio/video equipment, and gaming consoles.
  • Test and Measurement: Suitable for use in oscilloscopes, signal generators, and frequency counters.
  • Medical Devices: Used in medical imaging equipment, patient monitoring systems, and other healthcare applications.

Features:

  • Frequency: 300.00000 MHz
  • Supply Voltage: Operates at 3.3V.
  • Frequency Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Jitter: Provides low phase jitter for clean clock signals.
  • Programmability: Allows users to customize the frequency and other parameters to meet specific application needs.
  • MEMS Technology: Utilizes SiTime's advanced MEMS technology for enhanced performance and reliability.
  • Small Footprint: Available in compact packages, saving valuable board space.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits:

  • High Performance: Delivers superior frequency stability and low jitter, improving overall system performance.
  • Increased Reliability: MEMS technology ensures high reliability and robustness in demanding environments.
  • Flexibility: Programmability allows for easy customization and adaptation to different application requirements.
  • Reduced Power Consumption: Low-power operation extends battery life in portable devices.
  • Simplified Design: Integrated features and small footprint simplify board design and reduce BOM costs.
  • Improved System Timing: Provides a stable and accurate clock source, enhancing system timing and synchronization.

Additional Details:

The SIT9102AN-243N33E300.00000Y is specifically designed for applications that require high precision and stability. Its low jitter characteristics make it ideal for use in sensitive electronic systems where signal integrity is crucial. The device's programmability allows designers to optimize the clock signal for specific application requirements, enhancing system performance and efficiency. The use of MEMS technology ensures long-term reliability and robustness, making it suitable for use in harsh environments. The oscillator's compact size and low power consumption make it ideal for portable and battery-powered devices, while its robust design ensures long-term stability and accuracy.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess