EN
  • EN
  • DE

SIT8103AI-13-33E-7.68000Y

Part No SIT8103AI-13-33E-7.68000Y
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description High Performance MEMS Oscillator 7.68MHz 3.3V 50ppm 4-Pin Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984664-SIT8103AI-13-33E-7.68000Y
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AI-13-33E-7.68000Y CAD Model

Description

The SiT8103AI-13-33E-7.68000Y is a programmable oscillator from SiTime, known for its high precision and stability. It's part of SiTime's range of MEMS-based timing solutions designed to replace traditional quartz crystal oscillators. This oscillator offers flexibility in frequency selection and superior performance characteristics, making it suitable for various applications.

Applications:

  • Industrial control systems
  • Networking equipment
  • Consumer electronics
  • Portable devices
  • Microcontrollers
  • FPGA clocking

Features:

  • Programmable frequency
  • Excellent frequency stability
  • Low jitter
  • Low power consumption
  • Small size
  • RoHS compliant
  • Excellent shock and vibration resistance

Benefits:

  • Customizable frequency allows for design flexibility
  • Stable clock signal ensures accurate system operation
  • Reduced noise improves signal integrity
  • Extended battery life in portable devices
  • Space-saving design for compact devices
  • Environmentally friendly
  • Reliable performance in harsh environments

Additional Details:

The SiT8103AI-13-33E-7.68000Y operates at a frequency of 7.68 MHz. The 'AI' indicates a certain performance grade. The '13' likely relates to the package type or operating voltage. '33E' might represent voltage and temperature parameters. SiTime's MEMS oscillators are known for being less susceptible to shock, vibration, and temperature changes compared to traditional quartz oscillators. They offer superior reliability and performance in demanding applications. Programmability allows designers to fine-tune the frequency to meet specific requirements, reducing the need for multiple fixed-frequency oscillators. This oscillator is ideal for applications requiring a precise and stable clock source in a small form factor. Its low power consumption makes it suitable for battery-powered devices, while its robustness ensures reliable operation in industrial and automotive environments.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0104 $64.0832
18+ $6.5726 $118.3068
28+ $6.3672 $178.2816
38+ $6.1618 $234.1484
49+ $5.9565 $291.8685
65+ $5.3403 $347.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess