EN
  • EN
  • DE

SIT8103AC-83-33E-50.00000T

Part No SIT8103AC-83-33E-50.00000T
Manufacturer SiTIME
Catalog Oscillators
Description Clock Oscillator 50MHz 3.3V 15pF 4-Pin QFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Number of Pins 4
RoHS Compliant
Win Source Part Number 978340-SIT8103AC-83-33E-50.00000T
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-83-33E-50.00000T CAD Model

Description

The SiT8103AC-83-33E-50.00000T is a programmable MEMS oscillator manufactured by SiTime. These oscillators are based on Micro-Electro-Mechanical Systems (MEMS) technology, offering enhanced stability, reliability, and configurability compared to traditional quartz crystal oscillators. The programmable nature of the device allows for frequency customization to meet specific application requirements. MEMS oscillators are particularly well-suited for applications where shock, vibration, and temperature variations are a concern.

Applications

  • Mobile Devices: Used in smartphones, tablets, and other portable devices requiring precise timing.
  • Networking Equipment: Integrated into routers, switches, and other networking infrastructure components.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Automotive Electronics: Employed in engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Aerospace Applications: Found in avionics and other aerospace systems requiring high reliability and stability.

Features

  • Programmable Frequency: Allows for frequency customization to suit specific application needs.
  • MEMS Technology: Provides inherent resistance to shock and vibration.
  • Excellent Frequency Stability: Maintains stable frequency output across a wide temperature range.
  • Low Jitter: Minimizes phase noise and timing jitter for optimal system performance.
  • Small Size: Compact package size enables space-saving designs.

Benefits

  • Design Flexibility: Programmability simplifies the design process and allows for easy frequency adjustments.
  • Increased Reliability: MEMS technology ensures robust performance in demanding environments.
  • Improved System Performance: Low jitter contributes to improved signal integrity and overall system performance.
  • Reduced Board Space: Small footprint allows for higher component density on the PCB.
  • Lower Power Consumption: Typically consumes less power than traditional crystal oscillators.

Additional Details

The SiT8103AC-83-33E-50.00000T operates at a frequency of 50.00000 MHz. The 'AC' designation specifies certain performance characteristics, such as the operating temperature range and frequency stability. The '83' most likely indicates the package type and dimensions. The '33E' relates to the supply voltage, typically 3.3V. SiTime MEMS oscillators are known for their excellent frequency stability over a wide temperature range, generally specified in parts per million (ppm). The low jitter performance ensures clean and stable clock signals for high-speed digital systems. The device is commonly available in a surface-mount package, making it easy to integrate into automated assembly processes. The 'T' at the end indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0104 $64.0832
18+ $6.5726 $118.3068
28+ $6.3672 $178.2816
38+ $6.1618 $234.1484
49+ $5.9565 $291.8685
65+ $5.3403 $347.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess