EN
  • EN
  • DE

MSCX-25-25-F

Part No MSCX-25-25-F
Manufacturer Ruland Manufacturing
Catalog Structural, Motion Hardware
Description 25MMX25MM STEEL RIGID COUPLING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Structural, Motion Hardware
Mfr Ruland Manufacturing
Package Bag
Product Status Active
Type Rigid Coupling
Specifications 1.772" (45.00mm) Outer Diameter x 2.953" (75.00mm) Length
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8483.60.8000
Win Source Part Number 1225848-MSCX-25-25-F
Ultra Librarian 3D Model Ultra Librarian MSCX-25-25-F CAD Model

Description

The Ruland Manufacturing Rigid Coupling is a versatile hardware accessory designed for structural and motion applications.

  • Product: Rigid Coupling
  • Manufacturer: Ruland Manufacturing
  • Applications: Structural and Motion
  • Outer Diameter: 1.772" (45.00mm)
  • Length: 2.953" (75.00mm)
  • Package: Bag
  • Sold Individually: Yes
  • Market Status: Active
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: Not Applicable

You May Also Be Interested in

Elesa USA Corporation
Need more? Email Us
Pololu Corporation
WHEEL 90X10MM PAIR - BLUE
Need more? Email Us
SparkFun Electronics
ALUMINUM CHANNEL 18"
Need more? Email Us
Pololu Corporation
SCOOTER/SKATE WHL 144X29MM BLACK
Need more? Email Us
Ruland Manufacturing
25MMX25MM STEEL RIGID COUPLING
Need more? Email Us
Elesa USA Corporation
RE.FF, INJECTED POLYURETHANE CAS
Need more? Email Us
Ruland Manufacturing
1-1/8" ALUMINUM SHAFT COLLAR
Need more? Email Us
Ruland Manufacturing
40 MM STAINLESS SHAFT COLLAR
Need more? Email Us
Pololu Corporation
RED ROMI CHASSIS MTR CLIP 2PK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess