EN
  • EN
  • DE

SIT8103AC-42-18E-16.38400Z

Part No SIT8103AC-42-18E-16.38400Z
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190286-SIT8103AC-42-18E-16.38400Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-42-18E-16.38400Z CAD Model

Description

The SIT8103AC-42-18E-16.38400Z is a programmable oscillator manufactured by SiTime, a leading provider of MEMS-based timing solutions. This oscillator is designed to generate a stable and precise clock signal for a wide range of electronic systems. Its programmability allows for customization of the output frequency, making it versatile and adaptable to various application requirements. SiTime's MEMS technology offers enhanced robustness and reliability compared to traditional quartz oscillators, especially in harsh environments.

Applications

  • Embedded Systems: Microcontrollers and microprocessors that require precise timing signals.
  • Industrial Control Systems: Ensuring accurate timing in automation processes and machinery.
  • Communication Equipment: Routers, switches, and modems for stable and synchronized data transmission.
  • Consumer Electronics: Set-top boxes, audio/video equipment, and gaming consoles.
  • Medical Devices: Monitoring equipment and diagnostic tools requiring accurate timekeeping.

Features

  • Frequency: 16.38400 MHz
  • Supply Voltage: 4.5V to 5.5V
  • Frequency Stability: ±20 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: LVCMOS
  • Programmable Frequency: Allows for flexible frequency adjustment through programming.
  • MEMS Resonator: Provides high shock and vibration resistance.
  • Low Jitter: Minimizes phase noise for improved system performance.
  • Small Footprint: Compact packaging for space-constrained designs.

Benefits

  • Precise Timing: Delivers accurate and stable clock signals for reliable system operation.
  • High Reliability: MEMS technology ensures consistent performance in demanding environments.
  • Flexibility: Programmable frequency allows for adapting to various application needs.
  • Low Power Consumption: Minimizes energy usage in battery-powered devices.
  • Enhanced Shock and Vibration Resistance: Suitable for use in mobile and industrial applications.
  • Reduced EMI: Low electromagnetic interference for cleaner signal integrity.

Additional Details

The SIT8103AC-42-18E-16.38400Z oscillator operates at a supply voltage range of 4.5V to 5.5V and offers a frequency stability of ±20 ppm over its operating temperature range. The LVCMOS output type ensures compatibility with a variety of digital circuits. The MEMS resonator technology provides excellent shock and vibration resistance, making it suitable for demanding applications. SiTime's dedication to quality and innovation makes this oscillator a reliable choice for critical timing requirements.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess