EN
  • EN
  • DE

CR16-124FV

Part No CR16-124FV
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Catalog Chip Resistor - Surface Mount
Description Res 1.6 x 0.8 mm 120K Ohm 1% 0.1W(1/10W) 100ppm/ C Molded SMD Paper T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1129162-CR16-124FV
Categories Chip Resistor - Surface Mount
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR16-124FV CAD Model

Description

The CR16-124FV is a surface-mount chip resistor manufactured by HOKURIKU ELECTRIC INDUSTRY CO., LTD. It is designed for use in various electronic circuits to provide a specific resistance value. These resistors are commonly used in a wide range of applications due to their small size, stability, and ease of integration into automated assembly processes.

Applications

  • Consumer electronics (e.g., smartphones, tablets, televisions)
  • Automotive electronics (e.g., engine control units, infotainment systems)
  • Industrial control systems (e.g., programmable logic controllers, motor drives)
  • Medical devices (e.g., patient monitoring equipment, diagnostic tools)
  • Power supplies (e.g., voltage regulators, current limiters)
  • Lighting systems (e.g., LED drivers, ballast circuits)

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Compact Size: Small form factor for high-density circuit designs.
  • Stable Resistance: Offers consistent resistance value over a wide range of operating conditions.
  • High Reliability: Manufactured with robust materials and processes for long-term performance.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.
  • Protective Coating: Features a protective coating for environmental protection and durability.

Benefits

  • Space Savings: Small size allows for denser circuit designs, reducing overall board size.
  • Cost-Effective: Automated assembly reduces manufacturing costs.
  • Improved Reliability: Stable resistance and robust construction ensure long-term performance.
  • Easy Integration: Compatible with standard SMT assembly processes.
  • Environmentally Friendly: RoHS compliance ensures that the product does not contain hazardous substances.

Additional Details

The CR16-124FV typically has a resistance value of 120 kOhms (124). The power rating and tolerance will vary depending on the specific datasheet. The resistor is constructed using a thick-film resistive element on a ceramic substrate. The terminals are typically made of solderable material, such as tin or nickel, to ensure good electrical connection to the PCB. Proper handling and storage are essential to prevent damage and maintain the integrity of the resistor. Always refer to the manufacturer's datasheet for specific details on the part's specifications and applications. The "FV" suffix often indicates the packaging type and tolerance, but specific interpretation necessitates consulting the official datasheet from HOKURIKU ELECTRIC INDUSTRY CO., LTD.

You May Also Be Interested in

Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess