EN
  • EN
  • DE

ADG1413YRUZ-REEL7

Part No ADG1413YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2Ω Max On Resistance, ±15 V/12 V/±5 V iCMOS™ Quad SPST Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 1.8 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 5 V ~ 16.5 V
Dual Voltage Supply ±4.5 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 150ns, 120ns
-3db Bandwidth 170MHz
Charge Injection -20pC
Channel Capacitance (CS(off), CD(off)) 23pF, 23pF
Current - Leakage (IS(off)) (Maximum) 550pA
Crosstalk -100dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1140111-ADG1413YRUZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADG1413
Introduction Date August 07, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1413YRUZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG1413YRUZ-REEL7 High-Performance, Quad SPST Switch

The ADG1413YRUZ-REEL7 is a cutting-edge product from Analog Devices Inc., a company renowned for its high-performance semiconductor devices. This particular model is a quad single-pole single-throw (SPST) switch that offers exceptional performance and reliability for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) technology, the ADG1413YRUZ-REEL7 ensures low power consumption while providing high switching speeds. The device operates with a single supply voltage ranging from +12 V to +30 V or a dual supply voltage from ±5 V to ±22 V, making it versatile for various circuit configurations.

This switch is designed to handle continuous current up to ±200 mA and has an on-resistance typically less than 0.7 ohms. This low on-resistance is beneficial for applications requiring low signal distortion and high signal integrity. Additionally, the on-resistance is flat over the full analog signal range, which ensures consistent performance across different signal levels.

The ADG1413YRUZ-REEL7 is available in a compact TSSOP-14 package and comes in a tape and reel format, denoted by the "REEL7" suffix. This packaging is suitable for automated assembly processes, making it easy for manufacturers to integrate into their systems. The device also features an extended operating temperature range from -40°C to +125°C, which allows it to function reliably in harsh environments.

Moreover, the switch has built-in overvoltage protection up to 36 V, which safeguards the device against unexpected voltage spikes. The ADG1413YRUZ-REEL7 also includes a power-off protection feature that ensures the switch remains off when the power supply is not present, preventing any potential damage to the device or the system it is part of.

For engineers and designers looking for a robust and high-performance switching solution, the ADG1413YRUZ-REEL7 from Analog Devices Inc. is an excellent choice. Its combination of low on-resistance, high-speed operation, and overvoltage protection features make it a reliable and efficient component for any application requiring precise signal routing.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1572 $55.7860
11+ $9.1546 $100.7006
17+ $8.8685 $150.7645
24+ $8.5825 $205.9800
31+ $8.2964 $257.1884
41+ $7.4381 $304.9621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess