EN
  • EN
  • DE

SIT8103AC-31-18E-33.33333T

Part No SIT8103AC-31-18E-33.33333T
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description Lvcmos Output Clock Oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975523-SIT8103AC-31-18E-33.33333T
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-31-18E-33.33333T CAD Model

Description

The SiT8103AC-31-18E-33.33333T is a programmable oscillator from SiTime, designed for a wide range of timing applications. It offers high stability and configurability, making it suitable for various electronic systems.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for precise timing.
  • Industrial Automation: Employed in industrial control systems for accurate clock signals.
  • Consumer Electronics: Found in audio equipment, video devices, and other consumer products.
  • Automotive Systems: Used in automotive electronics for reliable timing signals.
  • Medical Devices: Provides accurate timing in medical equipment.

Features

  • Programmable Frequency: Allows users to program the output frequency to meet specific requirements.
  • High Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Jitter: Features low jitter for improved signal integrity.
  • Small Size: Available in a compact package for space-constrained applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Operating Voltage: Operates at 1.8V.

Benefits

  • Flexibility: Programmable frequency provides flexibility in system design.
  • Reliable Timing: High stability ensures reliable timing performance.
  • Improved Signal Quality: Low jitter improves signal quality and reduces errors.
  • Reduced Board Space: Small size allows for use in compact devices.
  • Energy Efficiency: Low power consumption extends battery life.

Technical Specifications

The SiT8103AC-31-18E-33.33333T operates at a supply voltage of 1.8V. The output frequency is 33.33333 MHz. The frequency stability is ±20 ppm. The operating temperature range is typically from -40°C to +85°C. The device is available in a small package.

You May Also Be Interested in

Level One
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess