EN
  • EN
  • DE

SIT8008AI-82-33E-10.000000

Part No SIT8008AI-82-33E-10.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 10.0000MHZ H/LV-CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT8008
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT8008AI-82-33E-10.000000Y, SIT8008AI-82-33E-10.000000X, SIT8008AI-82-33E-10.000000G, SIT8008AI-82-33E-10.000000E, 1473-SIT8008AI-82-33E-10.000000, SIT8008AI-82-33E-10.000000D, SIT8008AI-82-33E-10.000000T, SIT8008AI-82-33E-10.000000S
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933862-SIT8008AI-82-33E-10.000000
Ultra Librarian 3D Model Ultra Librarian SIT8008AI-82-33E-10.000000 CAD Model

Description

The SiTime SIT8008AI-82-33E-10.000000 is a programmable MEMS oscillator renowned for its exceptional stability and low power consumption. Designed for a wide range of applications, this oscillator provides a reliable timing solution that can be configured to meet specific requirements.

Applications:

  • Mobile Devices: Smartphones, tablets, and other portable electronics requiring accurate timing.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.
  • Industrial Automation: Control systems, sensors, and data acquisition equipment.
  • Internet of Things (IoT): IoT devices and gateways.
  • Networking: Routers, switches, and other networking equipment.

Features:

  • Frequency: 10.000000 MHz.
  • Supply Voltage: 3.3V operation.
  • Frequency Stability: High frequency stability ensures reliable operation.
  • Low Power Consumption: Optimized for low power consumption, extending battery life in portable applications.
  • MEMS Technology: Utilizes advanced MEMS technology for superior performance and reliability.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • Programmable: Can be programmed to different frequencies and settings to meet specific application needs.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Accurate Timing: Provides accurate and stable timing signals for reliable system operation.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Robust Performance: MEMS technology ensures robust performance and resistance to vibration and shock.
  • Flexible Configuration: Programmability allows for flexible configuration to meet different application requirements.
  • Reduced System Cost: Integrated solution reduces the need for external components, lowering overall system cost.

Additional Details:

The SIT8008AI-82-33E-10.000000 offers excellent phase noise performance and jitter, making it suitable for applications that require a clean clock signal. Its small footprint allows for easy integration into compact designs. The device's programmability feature facilitates efficient inventory management, as a single part can be programmed to support different frequencies.

SiTime oscillators provide excellent immunity to shock and vibration, exceeding the performance of traditional quartz crystals. The device supports various output formats, including CMOS, LVPECL, and LVDS, making it compatible with a wide range of interfaces.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7081 $54.8324
9+ $11.2477 $101.2293
14+ $10.8962 $152.5468
19+ $10.5447 $200.3493
25+ $10.1932 $254.8300
33+ $9.1388 $301.5804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess