EN
  • EN
  • DE

SIT8008AI-22-33E-100.000000Y

Part No SIT8008AI-22-33E-100.000000Y
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837716-SIT8008AI-22-33E-100.000000Y
Ultra Librarian 3D Model Ultra Librarian SIT8008AI-22-33E-100.000000Y CAD Model

Description

The SiTime SIT8008AI-22-33E-100.000000Y is a highly precise programmable oscillator from the SiT8008 family, designed for applications that demand exceptional clock signal stability and accuracy. This oscillator offers frequency programmability, enabling customized operation to suit specific system needs.

Applications:

  • High-Precision Instrumentation: Used in test and measurement equipment where accurate timing is essential.
  • Data Centers: Provides stable clock signals for servers, storage systems, and networking infrastructure.
  • Telecommunications Equipment: Employed in base stations, routers, and switches for reliable data transmission.
  • Aerospace and Defense Systems: Utilized in avionics, radar systems, and communication equipment requiring robust and precise timing.
  • Medical Imaging: Used in MRI, CT scanners, and other medical imaging devices for accurate data acquisition and processing.

Features:

  • Programmable Frequency: Allows setting the output frequency to a specific value, offering design flexibility.
  • Ultra-Low Jitter: Minimizes phase noise and timing errors, ensuring high signal integrity.
  • High Frequency Stability: Delivers a consistent and accurate clock signal across a wide temperature range.
  • Wide Operating Voltage Range: Compatible with a variety of power supply voltages, simplifying system integration.
  • Small Footprint: Enables compact designs, making it suitable for space-constrained applications.

Benefits:

  • Superior System Performance: Provides a stable and precise clock signal, leading to enhanced overall system performance.
  • Reduced Timing Errors: Minimizes jitter and phase noise, ensuring accurate data transmission and processing.
  • Enhanced Reliability: Offers robust performance and stability, ensuring reliable operation in demanding environments.
  • Design Flexibility: Programmable frequency and wide voltage range provide flexibility in system design.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

The SIT8008AI-22-33E-100.000000Y operates at a frequency of 100 MHz. The 'AI' designation signifies specific performance characteristics related to jitter and stability. The '22' and '33E' indicate voltage, temperature range, and packaging specifications. This device is engineered for high-reliability applications requiring precise timing control. The 'Y' at the end likely indicates specific testing or traceability requirements.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess