EN
  • EN
  • DE

SIT8003AC-33-33E-54.00000Y

Part No SIT8003AC-33-33E-54.00000Y
Manufacturer SiTIME
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837713-SIT8003AC-33-33E-54.00000Y
Ultra Librarian 3D Model Ultra Librarian SIT8003AC-33-33E-54.00000Y CAD Model

Description

The SiTime SIT8003AC-33-33E-54.00000Y is a programmable oscillator from the SiT8003 series, renowned for its robust performance and configurability. This oscillator is designed to provide a stable and accurate clock signal for a wide variety of electronic systems. Its programmable nature allows for customization of frequency and other parameters to meet specific application requirements.

Applications:

  • Consumer electronics: Used in devices such as smartphones, tablets, and wearables for timing and synchronization.
  • Industrial control systems: Provides precise timing signals for automation and control processes.
  • Networking equipment: Employed in routers, switches, and servers to ensure accurate data transmission and synchronization.
  • Automotive electronics: Utilized in engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Medical devices: Provides reliable timing for critical functions in medical equipment.

Features:

  • Programmable frequency: Allows the output frequency to be set within a specific range, offering flexibility in design.
  • Excellent frequency stability: Ensures a consistent and accurate clock signal over a wide range of operating conditions.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Wide operating voltage range: Accommodates various power supply voltages, enhancing compatibility with different systems.
  • Small package size: Enables compact designs, saving valuable board space.

Benefits:

  • Improved system performance: Provides a stable and precise clock signal, leading to enhanced overall system performance.
  • Reduced power consumption: Minimizes energy usage, extending battery life in portable devices.
  • Enhanced reliability: Offers robust performance and stability, ensuring reliable operation in demanding environments.
  • Design flexibility: Programmable frequency and wide voltage range provide flexibility in system design.
  • Cost-effective solution: Provides high performance at a competitive price point.

The SIT8003AC-33-33E-54.00000Y operates at a frequency of 54 MHz. It is designed to operate within a specific temperature range. The device utilizes advanced manufacturing techniques to achieve high levels of reliability and performance. The 'AC' in the part number indicates specific performance characteristics. The '33' refers to the voltage and other electrical characteristics. The '33E' refers to temperature range and packaging options.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 773 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess