EN
  • EN
  • DE

SIT8003AC-12-18E-72.000000D

Part No SIT8003AC-12-18E-72.000000D
Manufacturer SiTIME
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093158-SIT8003AC-12-18E-72.000000D
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8003AC-12-18E-72.000000D CAD Model

Description

The SiT8003AC-12-18E-72.000000D is a programmable oscillator from SiTime designed for a wide range of applications requiring precise timing. Utilizing SiTime's advanced MEMS technology, it offers excellent frequency stability, low jitter, and high reliability. The programmability feature allows for frequency customization to suit specific application needs.

Applications:

  • Networking Equipment: Used in switches, routers, and other networking devices for clock synchronization.
  • Industrial Automation: Provides precise timing signals for industrial control systems and sensors.
  • Consumer Electronics: Found in audio/video equipment, gaming consoles, and other consumer products.
  • Embedded Systems: Provides clock signals for microcontrollers and microprocessors in embedded applications.
  • Data Acquisition Systems: Used in data loggers and other data acquisition systems.

Features:

  • Programmable Frequency: Output frequency can be programmed to the desired value.
  • MEMS Technology: Based on SiTime's robust and reliable MEMS (Micro-Electro-Mechanical Systems) technology.
  • Wide Frequency Range: Supports a broad range of output frequencies.
  • Excellent Frequency Stability: Offers exceptional frequency stability over temperature and voltage variations.
  • Low Jitter: Minimizes jitter for clean clock signals, essential for high-performance applications.
  • Small Size: Compact package allows for easy integration in space-constrained designs.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental responsibility.

Benefits:

  • Design Flexibility: Programmable frequency enables easy customization for different applications.
  • Improved System Performance: Excellent frequency stability and low jitter enhance the performance of electronic systems.
  • Enhanced Reliability: MEMS technology ensures robust and reliable operation in harsh environments.
  • Reduced EMI: Low jitter minimizes electromagnetic interference, improving signal integrity.
  • Easy Integration: Small size and standard package simplify integration into existing systems.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally responsible and meets regulatory requirements.

Technical Specifications:

The SiT8003AC-12-18E-72.000000D operates at a specified supply voltage and draws minimal current. Key specifications include frequency stability over temperature, output jitter, and operating temperature range. It is packaged for surface mount assembly on printed circuit boards.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess